TE Connectivity Through-Hole 19A 600V Electronic Connector 350763-4

Description
9 Pos Wire-to-Board Power Connector, 19A, 600V, Straight, Through Hole Product overview: 350763-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350763-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9 Pos Wire-to-Board Power Connector, 19A, 600V, Straight, Through Hole Product overview: 350763-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350763-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 19A 600V Electronic Connector
316-350763-4
Through-Hole 19A 600V Electronic Connector 316-350763-4
9 Pos Wire-to-Board Power Connector, 19A, 600V, Straight, Through Hole Product overview: 350763-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350763-4 can be used for catalog matching and distributor lookup.

9 Pos Wire-to-Board Power Connector, 19A, 600V, Straight, Through Hole Product overview: 350763-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350763-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A1498-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A1498-ND
Headers, Receptacles, Female Sockets A1498-ND
"9 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"9 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
Connector, Soft Shell; Universal MATE-N-LOK; 9; Nylon; Natural; 19 A; 600 VAC - 70083588 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 9; Nylon; Natural; 19 A; 600 VAC
70083588
Connector, Soft Shell; Universal MATE-N-LOK; 9; Nylon; Natural; 19 A; 600 VAC 70083588
19A, 600VAC, Soft Shell Connector Nylon housing material PCB thru mount mounting type One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • PCB thru mount mounting type
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site
Connector, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 70AH0347 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
70AH0347
Connector, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 70AH0347
CONNECTOR, HEADER, 9POS, 3ROW, 6.35MM; No. of Contacts:9Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; No. of Rows:3Rows RoHS Compliant: Yes

CONNECTOR, HEADER, 9POS, 3ROW, 6.35MM; No. of Contacts:9Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-350763-4 A1498-ND 70083588 70AH0347
Product Name Through-Hole 19A 600V Electronic Connector Headers, Receptacles, Female Sockets Connector, Soft Shell; Universal MATE-N-LOK; 9; Nylon; Natural; 19 A; 600 VAC Connector, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Termination Solder Thru-Hole Through Hole
Voltage Rating 600 volts 600 volts
Current Rating 19.0 amps 19.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details