TE Connectivity 19A 600V Electronic Connector 350762-5

Description
6 Pos Wire-to-Board Rectangular Connector, 19A, 600V, Gold/Tin Product overview: 350762-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350762-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos Wire-to-Board Rectangular Connector, 19A, 600V, Gold/Tin Product overview: 350762-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350762-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
19A 600V Electronic Connector
316-350762-5
19A 600V Electronic Connector 316-350762-5
6 Pos Wire-to-Board Rectangular Connector, 19A, 600V, Gold/Tin Product overview: 350762-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350762-5 can be used for catalog matching and distributor lookup.

6 Pos Wire-to-Board Rectangular Connector, 19A, 600V, Gold/Tin Product overview: 350762-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350762-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A31762-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A31762-ND
Headers, Receptacles, Female Sockets A31762-ND
"6 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"

"6 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"

Buy Now Datasheet
Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 16M3035 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
16M3035
Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 16M3035
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
06P Umnl Hdr Assy Pc Lf Rohs Compliant Amp - Te Connectivity - 84AC3787 - Newark, An Avnet Company
Chicago, IL, United States
06P Umnl Hdr Assy Pc Lf Rohs Compliant Amp - Te Connectivity
84AC3787
06P Umnl Hdr Assy Pc Lf Rohs Compliant Amp - Te Connectivity 84AC3787
06P UMNL HDR ASSY PC LF ROHS COMPLIANT: YES

06P UMNL HDR ASSY PC LF ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 350762-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
350762-5
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 350762-5
CONN HDR 6POS 0.25 GOLD PCB

CONN HDR 6POS 0.25 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-350762-5 A31762-ND 16M3035 84AC3787 350762-5
Product Name 19A 600V Electronic Connector Headers, Receptacles, Female Sockets Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 06P Umnl Hdr Assy Pc Lf Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Male / Plug
Termination Solder Through Hole Straight Solder
Current Rating 19.0 amps
Connector Type Header Connector; Header Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data