TE Connectivity Through-Hole 12A 600V Electronic Connector 350762-4

Description
6 Pos, 12A, 600V, Wire-to-Board Receptacle, Through Hole, Straight Product overview: 350762-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350762-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos, 12A, 600V, Wire-to-Board Receptacle, Through Hole, Straight Product overview: 350762-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350762-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 12A 600V Electronic Connector
316-350762-4
Through-Hole 12A 600V Electronic Connector 316-350762-4
6 Pos, 12A, 600V, Wire-to-Board Receptacle, Through Hole, Straight Product overview: 350762-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350762-4 can be used for catalog matching and distributor lookup.

6 Pos, 12A, 600V, Wire-to-Board Receptacle, Through Hole, Straight Product overview: 350762-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350762-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1334334-350762-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1334334-350762-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1334334-350762-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334334-350762-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-2 Standard Package: 100 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-350762-4,-35076 2-4-SI,3507624,-3507 62-4-CSI,A1496 Base Product Number: 350762 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334334-350762-4
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Bulk
Number of Positions: 6
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-2
Standard Package: 100
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Row Spacing - Mating: 0.250" (6.35mm)
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-350762-4,-350762-4-SI,3507624,-350762-4-CSI,A1496
Base Product Number: 350762
RoHS Status: RoHS Compliant

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A1496-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A1496-ND
Headers, Receptacles, Female Sockets A1496-ND
"6 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"6 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
Plug & Socket Connector, Header, 6 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 92F8426 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 6 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity
92F8426
Plug & Socket Connector, Header, 6 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity 92F8426
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm RoHS Compliant: Yes

Supplier's Site
CONN HDR 6POS 0.25 TIN PCB - 792-350762-4 - Utmel Electronic Limited
Hong Kong, China
CONN HDR 6POS 0.25 TIN PCB
792-350762-4
CONN HDR 6POS 0.25 TIN PCB 792-350762-4
CONN HDR 6POS 0.25 TIN PCB

CONN HDR 6POS 0.25 TIN PCB

Supplier's Site
Connector, Soft Shell; Universal MATE-N-LOK; 6; Nylon; Natural; 19 A; 600 VAC - 70083584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 6; Nylon; Natural; 19 A; 600 VAC
70083584
Connector, Soft Shell; Universal MATE-N-LOK; 6; Nylon; Natural; 19 A; 600 VAC 70083584
19A, 600VAC, Soft Shell Connector Nylon housing material PCB thru mount mounting type One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • PCB thru mount mounting type
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-350762-4 1334334-350762-4 A1496-ND 92F8426 792-350762-4 70083584
Product Name Through-Hole 12A 600V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets Plug & Socket Connector, Header, 6 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity CONN HDR 6POS 0.25 TIN PCB Connector, Soft Shell; Universal MATE-N-LOK; 6; Nylon; Natural; 19 A; 600 VAC
Termination Solder Solder Through Hole Straight Solder Thru-Hole
Voltage Rating 600 volts 600 volts 600 volts
Current Rating 19.0 amps 19.0 amps 19.0 amps
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data