4 Pos Power Connector, Wire-to-Board, 19A, 600V, Gold/Tin, Through Hole Product overview: 350761-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350761-5 can be used for catalog matching and distributor lookup.
"4 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
CONN HDR 4POS 0.25 GOLD PCB
04P UMNL HDR ASSY PC LF
CONN HEADER 4POS VERT .250 GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350761-5 | A31761-ND | 350761-5 | 76AC6606 | 792-350761-5 |
| Product Name | Through-Hole 19A 600V Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 04P Umnl Hdr Assy Pc Lf Amp - Te Connectivity | CONN HEADER 4POS VERT .250 GOLD |
| Gender | Male / Plug | Female / Jack | |||
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 19.0 amps | 19.0 amps | |||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |