TE Connectivity Headers, Receptacles, Female Sockets 350760-4

Description
"3 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet
Description
"3 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A1492-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A1492-ND
Headers, Receptacles, Female Sockets A1492-ND
"3 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"3 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
Rectangular Connectors - 350760-4 - 766643-350760-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350760-4
766643-350760-4
Rectangular Connectors - 350760-4 766643-350760-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766643-350760-4 Series: Universal MATE-N-LOK Packaging: Bulk Number of Positions: 3 Mounting Style: Through Hole Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-2 Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: 350760 Insulation Color: Natural Categories: Connectors, Interconnects Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Introduction Date: April 17, 2008 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766643-350760-4
Series: Universal MATE-N-LOK
Packaging: Bulk
Number of Positions: 3
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-2
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: 350760
Insulation Color: Natural
Categories: Connectors, Interconnects
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Introduction Date: April 17, 2008
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
316-350760-4
19A 600V Electronic Connector 316-350760-4
Power Connector, 3 Pos, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole Product overview: 350760-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350760-4 can be used for catalog matching and distributor lookup.

Power Connector, 3 Pos, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole Product overview: 350760-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350760-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 92F8424 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
92F8424
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 92F8424
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 350760-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
350760-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 350760-4
CONN HDR 3POS 0.25 TIN PCB

CONN HDR 3POS 0.25 TIN PCB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1492-ND 766643-350760-4 316-350760-4 92F8424 350760-4
Product Name Headers, Receptacles, Female Sockets Rectangular Connectors - 350760-4 19A 600V Electronic Connector Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole Through Hole
Number of Contacts 3 #
Termination Solder Solder Through Hole Straight Solder
Unlock Full Specs
to access all available technical data