TE Connectivity Headers, Male Pins 350742-4

Description
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31758-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31758-ND
Headers, Male Pins A31758-ND
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"

"Connector Header Through Hole 9 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 19A 600V Electronic Connector
316-350742-4
Through-Hole 19A 600V Electronic Connector 316-350742-4
9 Pos Power Connector, Wire-to-Board, 19A, 600V, Gold Pin, Through Hole Product overview: 350742-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350742-4 can be used for catalog matching and distributor lookup.

9 Pos Power Connector, Wire-to-Board, 19A, 600V, Gold Pin, Through Hole Product overview: 350742-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350742-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Conn, Header, 9Pos, 3Row, 6.35Mm; Connector Systems Amp - Te Connectivity - 45M7555 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 9Pos, 3Row, 6.35Mm; Connector Systems Amp - Te Connectivity
45M7555
Wtb Conn, Header, 9Pos, 3Row, 6.35Mm; Connector Systems Amp - Te Connectivity 45M7555
WTB CONN, HEADER, 9POS, 3ROW, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

WTB CONN, HEADER, 9POS, 3ROW, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A31758-ND 316-350742-4 45M7555
Product Name Headers, Male Pins Through-Hole 19A 600V Electronic Connector Wtb Conn, Header, 9Pos, 3Row, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Number of Contacts 9 #
Gender Male / Plug
Unlock Full Specs
to access all available technical data