12 Pos 19A Wire-to-Board Male Pin Header, UL94 V-0 Product overview: 350737-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350737-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 12 position 0.250"" (6.35mm)"
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 6.35MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-350737-1 | A25250-ND | 90F5023 |
| Product Name | 19A Electronic Connector | Headers, Male Pins | Plug & Socket Connector, Header, 12 Position 6.35Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Solder | Through Hole Straight | |
| Voltage Rating | 600 volts | ||
| Current Rating | 19.0 amps |