TE Connectivity Plug Housing 15Way; Product Range Amp Te Connectivity 350736-4

Description
PLUG HOUSING 15WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Ways; Pitch Spacing:6.35mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); Approval Category:CSA, UL, VDE; Colour:White; Flammability RoHS Compliant: Yes
Description
PLUG HOUSING 15WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Ways; Pitch Spacing:6.35mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); Approval Category:CSA, UL, VDE; Colour:White; Flammability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing 15Way; Product Range Amp Te Connectivity - 18J1227 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing 15Way; Product Range Amp Te Connectivity
18J1227
Plug Housing 15Way; Product Range Amp Te Connectivity 18J1227
PLUG HOUSING 15WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Ways; Pitch Spacing:6.35mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); Approval Category:CSA, UL, VDE; Colour:White; Flammability RoHS Compliant: Yes

PLUG HOUSING 15WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Ways; Pitch Spacing:6.35mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); Approval Category:CSA, UL, VDE; Colour:White; Flammability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18J1227
Product Name Plug Housing 15Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details