TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 350736-1.

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:15POSITION S; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; COLOUR:WHITE; CONNECTOR TYPE:PLUG & SOCKET ROHS COMPLIANT: YES
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:15POSITION S; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; COLOUR:WHITE; CONNECTOR TYPE:PLUG & SOCKET ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 28AC9014 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
28AC9014
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 28AC9014
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:15POSITION S; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; COLOUR:WHITE; CONNECTOR TYPE:PLUG & SOCKET ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:15POSITIONS; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; COLOUR:WHITE; CONNECTOR TYPE:PLUG & SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC9014
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details