TE Connectivity Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity 350735-4

Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:6.35mm; For Use With:- RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:6.35mm; For Use With:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity - 08N7730 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity
08N7730
Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity 08N7730
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:6.35mm; For Use With:- RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12POS; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:6.35mm; For Use With:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08N7730
Product Name Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details