TE Connectivity Headers, Male Pins 350732-4

Description
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31755-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31755-ND
Headers, Male Pins A31755-ND
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"

"Connector Header Through Hole 6 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
316-350732-4
19A 600V Electronic Connector 316-350732-4
6P Power Connector, Wire-to-Board, 19A, 600V, Gold, Straight Product overview: 350732-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350732-4 can be used for catalog matching and distributor lookup.

6P Power Connector, Wire-to-Board, 19A, 600V, Gold, Straight Product overview: 350732-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350732-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rectangular, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 52K3629 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
52K3629
Connector, Rectangular, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 52K3629
CONNECTOR, RECTANGULAR, HEADER, 6 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, RECTANGULAR, HEADER, 6 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
06P Umnl Pin Hdr Assy 94Vo Lf Rohs Compliant Te Connectivity - 79AH9806 - Newark, An Avnet Company
Chicago, IL, United States
06P Umnl Pin Hdr Assy 94Vo Lf Rohs Compliant Te Connectivity
79AH9806
06P Umnl Pin Hdr Assy 94Vo Lf Rohs Compliant Te Connectivity 79AH9806
06P UMNL PIN HDR ASSY 94VO LF ROHS COMPLIANT: YES

06P UMNL PIN HDR ASSY 94VO LF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31755-ND 316-350732-4 52K3629 79AH9806
Product Name Headers, Male Pins 19A 600V Electronic Connector Connector, Rectangular, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 06P Umnl Pin Hdr Assy 94Vo Lf Rohs Compliant Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data