6 Pos Power Connector, 600V, 19A, 6.35mm, Solder ST, Thru-Hole Product overview: 350732-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350732-1 can be used for catalog matching and distributor lookup.
Category: OEM Souring
Win Source Part Number: 1469469-350732-1
Manufacturer: TE Connectivity
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-350732-1 | 1469469-350732-1 | A25246-ND |
| Product Name | 600V 19A Electronic Connector | OEM Souring | Headers, Male Pins |
| Termination | Solder | ||
| Voltage Rating | 600 volts | ||
| Current Rating | 19.0 amps |