TE Connectivity Housing, Plug, 3 Row, 9 Way, Nylon; Product Range Amp Te Connectivity 350720-1

Description
HOUSING, PLUG, 3 ROW, 9 WAY, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, RoHS Compliant: Yes
Description
HOUSING, PLUG, 3 ROW, 9 WAY, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 3 Row, 9 Way, Nylon; Product Range Amp Te Connectivity - 46WX561 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 3 Row, 9 Way, Nylon; Product Range Amp Te Connectivity
46WX561
Housing, Plug, 3 Row, 9 Way, Nylon; Product Range Amp Te Connectivity 46WX561
HOUSING, PLUG, 3 ROW, 9 WAY, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, RoHS Compliant: Yes

HOUSING, PLUG, 3 ROW, 9 WAY, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, RoHS Compliant: Yes

Supplier's Site
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 90F4838 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
90F4838
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 90F4838
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46WX561
Product Name Housing, Plug, 3 Row, 9 Way, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details