TE Connectivity Housing, Plug, 2Row, 6Way, 6.35Mm; Product Range Amp Te Connectivity 350715-1

Description
HOUSING, PLUG, 2ROW, 6WAY, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, RoHS Compliant: Yes
Description
HOUSING, PLUG, 2ROW, 6WAY, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 2Row, 6Way, 6.35Mm; Product Range Amp Te Connectivity - 46WX560 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 2Row, 6Way, 6.35Mm; Product Range Amp Te Connectivity
46WX560
Housing, Plug, 2Row, 6Way, 6.35Mm; Product Range Amp Te Connectivity 46WX560
HOUSING, PLUG, 2ROW, 6WAY, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, RoHS Compliant: Yes

HOUSING, PLUG, 2ROW, 6WAY, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, RoHS Compliant: Yes

Supplier's Site
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 90F4829 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
90F4829
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 90F4829
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46WX560
Product Name Housing, Plug, 2Row, 6Way, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 240 mm (9.45 inch)
Bearing Bore / Ring O.D. 8.66 inch (220 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details