15 Pos Power Connector, Wire-to-Board, 19A, 600V, Gold Pin HDR Product overview: 350714-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350714-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 15 position 0.250"" (6.35mm)"
15P UMNL PIN HDR ASSY 94VO LF
15P UMNL PIN HDR ASSY 94VO LF
Conn Power HDR 15 POS 6.35mm Solder ST Thru-Hole 15 Terminal 1 Port
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350714-4 | A122430-ND | 350714-4 | 52K3628 | 792-350714-4 |
| Product Name | 19A 600V Electronic Connector | Headers, Male Pins | Connectors | 15P Umnl Pin Hdr Assy 94Vo Lf Amp - Te Connectivity | Conn Power HDR 15 POS 6.35mm Solder ST Thru-Hole 15 Terminal 1 Port |
| Termination | Solder | Solder | |||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 19.0 amps | 19.0 amps | |||
| Connector Type | Header Connector; Header |