TE Connectivity PCB Headers 350714-1

Description
TE Connectivity 350714-1 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 350714-1 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1616078 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1616078
PCB Headers 1616078
TE Connectivity 350714-1 PCB Header

TE Connectivity 350714-1 PCB Header

Supplier's Site
PCB Headers - 2797504P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2797504P
PCB Headers 2797504P
TE Connectivity 350714-1 PCB Header

TE Connectivity 350714-1 PCB Header

Supplier's Site
Rectangular Connectors - 350714-1 - 906641-350714-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350714-1
906641-350714-1
Rectangular Connectors - 350714-1 906641-350714-1
Manufacturer: TE Connectivity Win Source Part Number: 906641-350714-1 Series: Universal MATE-N-LOK Features: Connector Header Through Hole 15 position 0.250" (6.35mm) Package: Bulk Mounting: Through Hole Family Name: 350714 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A14327, -350714-1-SI, 3507141

Manufacturer: TE Connectivity
Win Source Part Number: 906641-350714-1
Series: Universal MATE-N-LOK
Features: Connector Header Through Hole 15 position 0.250" (6.35mm)
Package: Bulk
Mounting: Through Hole
Family Name: 350714
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A14327, -350714-1-SI, 3507141

Buy Now Datasheet
Headers, Male Pins - A14327-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14327-ND
Headers, Male Pins A14327-ND
"Connector Header Through Hole 15 position 0.250"" (6.35mm)"

"Connector Header Through Hole 15 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 19A 600V Electronic Connector
316-350714-1
Through-Hole 19A 600V Electronic Connector 316-350714-1
15 Pos Power Connector, 19A, 600V, Wire-to-Board, Male Pin, Through Hole Product overview: 350714-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350714-1 can be used for catalog matching and distributor lookup.

15 Pos Power Connector, 19A, 600V, Wire-to-Board, Male Pin, Through Hole Product overview: 350714-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350714-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity - 90F4964 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity
90F4964
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity 90F4964
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:5Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:5Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
15P Umnl Pin Hdr Assy 94Vo Amp - Te Connectivity - 42AJ3362 - Newark, An Avnet Company
Chicago, IL, United States
15P Umnl Pin Hdr Assy 94Vo Amp - Te Connectivity
42AJ3362
15P Umnl Pin Hdr Assy 94Vo Amp - Te Connectivity 42AJ3362
15P UMNL PIN HDR ASSY 94VO

15P UMNL PIN HDR ASSY 94VO

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1616078 2797504P 906641-350714-1 A14327-ND 316-350714-1 90F4964 42AJ3362
Product Name PCB Headers PCB Headers Rectangular Connectors - 350714-1 Headers, Male Pins Through-Hole 19A 600V Electronic Connector Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity 15P Umnl Pin Hdr Assy 94Vo Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Geometry Straight; Straight Straight
Termination Solder Solder Through Hole Straight
Mounting Through hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data