"Connector Header Through Hole 12 position 0.250"" (6.35mm)"
12 Pos Power Connector, Wire-to-Board, 19A, 600V, Gold Pin, Through Hole Product overview: 350713-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350713-4 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31754-ND | 316-350713-4 | 350713-4 |
| Product Name | Headers, Male Pins | Through-Hole 19A 600V Electronic Connector | Connectors |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Number of Contacts | 12 # | ||
| Gender | Male / Plug |