12 Pos 12A Wire-to-Board Power Connector, Straight, UL94 V-0 Product overview: 350713-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350713-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 12 position 0.250"" (6.35mm)"
TE Connectivity 350713-1 PCB Header
TE Connectivity 350713-1 PCB Header
TE Connectivity 350713-1 PCB Header
12P UMNL PIN HDR ASSY 94VO ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350713-1 | A14325-ND | 1361660 | 1295243P | 96AC6348 |
| Product Name | 12A Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers | 12P Umnl Pin Hdr Assy 94Vo Rohs Compliant Amp - Te Connectivity |
| Termination | Solder | Solder | |||
| Voltage Rating | 600 volts | ||||
| Current Rating | 19.0 amps | ||||
| Connector Type | Header Connector; Header | Wire to Board Connector |