9 Pos Power Connector, 19A, 600V, Wire-to-Board, Male Pin, Through Hole Product overview: 350712-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350712-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"
TE Connectivity 350712-1 PCB Header
TE Connectivity 350712-1 PCB Header
TE Connectivity 350712-1 PCB Header
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350712-1 | A14324-ND | 1295237P | 1639154 |
| Product Name | Through-Hole 19A 600V Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers |
| Termination | Solder | Solder | ||
| Voltage Rating | 600 volts | |||
| Current Rating | 19.0 amps | |||
| Connector Type | Header Connector; Header | Wire to Board Connector |