TE Connectivity Plug & Socket Conn, Header, 6Pos, 6.35Mm; Connector Systems Amp - Te Connectivity 350711-1.

Description
PLUG & SOCKET CONN, HEADER, 6POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes
Description
PLUG & SOCKET CONN, HEADER, 6POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 6Pos, 6.35Mm; Connector Systems Amp - Te Connectivity - 28AC9010 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 6Pos, 6.35Mm; Connector Systems Amp - Te Connectivity
28AC9010
Plug & Socket Conn, Header, 6Pos, 6.35Mm; Connector Systems Amp - Te Connectivity 28AC9010
PLUG & SOCKET CONN, HEADER, 6POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 6POS, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9010
Product Name Plug & Socket Conn, Header, 6Pos, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
XG4 Flat Cable Connectors - XG4A-1434 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers