TE Connectivity Contacts 350706-1

Description
UMNL SPLIT PIN 24-18 PTPBR L/P
Request a Quote Datasheet
Description
UMNL SPLIT PIN 24-18 PTPBR L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350706-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350706-1
Contacts 350706-1
UMNL SPLIT PIN 24-18 PTPBR L/P

UMNL SPLIT PIN 24-18 PTPBR L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350706-1
Contacts 350706-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A1436-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A1436-ND
Rectangular Connector Contacts A1436-ND
Split Pin Contact Tin 18-24 AWG Crimp

Split Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F4796 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F4796
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F4796
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site
Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Solder, Brass Rohs Compliant Amp - Te Connectivity - 95M2236 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Solder, Brass Rohs Compliant Amp - Te Connectivity
95M2236
Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Solder, Brass Rohs Compliant Amp - Te Connectivity 95M2236
Contact, Universal Mate-N-Lok Series, Pin, 24 AWG, 18 AWG, Solder, Brass RoHS Compliant: Yes

Contact, Universal Mate-N-Lok Series, Pin, 24 AWG, 18 AWG, Solder, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
CONN SPLIT PIN 18-24AWG CRMP TIN - 792-350706-1 - Utmel Electronic Limited
Hong Kong, China
CONN SPLIT PIN 18-24AWG CRMP TIN
792-350706-1
CONN SPLIT PIN 18-24AWG CRMP TIN 792-350706-1
CONN SPLIT PIN 18-24AWG CRMP TIN

CONN SPLIT PIN 18-24AWG CRMP TIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350706-1 A1436-ND 90F4796 95M2236 792-350706-1
Product Name Contacts Rectangular Connector Contacts Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Solder, Brass Rohs Compliant Amp - Te Connectivity CONN SPLIT PIN 18-24AWG CRMP TIN
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG ? to 18 AWG
Termination Crimp
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Connectors Circular, Plastic, Medical Grade - CAB.H08.GLA.C72G - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers