TE Connectivity Rectangular Connector Contacts 350705-7

Description
Split Pin Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet
Description
Split Pin Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25336-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25336-ND
Rectangular Connector Contacts A25336-ND
Split Pin Contact Gold 14-20 AWG Crimp

Split Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 350705-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350705-7
Contacts 350705-7
UMNL SPLIT PIN 20-14 AUBR L/P

UMNL SPLIT PIN 20-14 AUBR L/P

Buy Now
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F4801 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F4801
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F4801
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK ConnectorsRoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK ConnectorsRoHS Compliant: Yes

Supplier's Site
Umnl Split Pin 20-14 Aubr L/p Amp - Te Connectivity - 76AC6595 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Split Pin 20-14 Aubr L/p Amp - Te Connectivity
76AC6595
Umnl Split Pin 20-14 Aubr L/p Amp - Te Connectivity 76AC6595
UMNL SPLIT PIN 20-14 AUBR L/P

UMNL SPLIT PIN 20-14 AUBR L/P

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25336-ND 350705-7 90F4801 76AC6595
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Umnl Split Pin 20-14 Aubr L/p Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details