TE Connectivity Contacts 350705-2

Description
UMNL SPLIT PIN 20-14 AUBR L/P
Request a Quote Datasheet
Description
UMNL SPLIT PIN 20-14 AUBR L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350705-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350705-2
Contacts 350705-2
UMNL SPLIT PIN 20-14 AUBR L/P

UMNL SPLIT PIN 20-14 AUBR L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350705-2
Contacts 350705-2
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A1442-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A1442-ND
Rectangular Connector Contacts A1442-ND
Split Pin Contact Gold 14-20 AWG Crimp

Split Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F4800 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F4800
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F4800
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350705-2 A1442-ND 90F4800
Product Name Contacts Rectangular Connector Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data