Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Split Contact Type : Pin Mating Pin Diameter : 2.18 MM [.086 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.52 - 3.3 MM [.06 - .13 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14
Electrical Characteristics Operating Voltage (VAC) : 600
Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 19
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Shape & Form : Split
- Contact Type : Pin
- Mating Pin Diameter : 2.18 MM [.086 INCH ]
- Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 1.52 - 3.3 MM [.06 - .13 INCH ]
- Wire Size (MMSQ) : .5 - 2
- Wire Size (AWG) : 20 - 14
Electrical Characteristics
- Operating Voltage (VAC) : 600
Industry Standards
- Compatible With Agency/Standards Products : CSA, VDE, UL
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
- Discrete Wire Type : Stranded
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]