Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334456-350700-3
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Split Pin
Standard Package: 70,000
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A104086CT,3507003,A1
Base Product Number: 350700
RoHS Status: ROHS3 Compliant
Power Contact, Crimp, 19A, 14-20AWG, Tin Plated Bronze, Male Product overview: 350700-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350700-3 can be used for catalog matching and distributor lookup.
Split Pin Contact Tin 14-20 AWG Crimp
UMNL SPLIT PIN PTPPHBZ ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334456-350700-3 | 350700-3 | 332-350700-3 | A104086TR-ND | 13H1845 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contacts | 19A Electronic Connector | Rectangular Connector Contacts | Umnl Split Pin Ptpphbz Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |