TE Connectivity Rectangular Connector Contacts 350700-1

Description
Split Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Split Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25338TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25338TR-ND
Rectangular Connector Contacts A25338TR-ND
Split Pin Contact Tin 14-20 AWG Crimp

Split Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25338CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25338CT-ND
Rectangular Connector Contacts A25338CT-ND
Split Pin Contact Tin 14-20 AWG Crimp

Split Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334290-350700-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334290-350700-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334290-350700-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334290-350700-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Split Pin Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-350700-1TR,-350 700-1-SI,3507001,A25 337-ND,A25337,350700 -1-ND,A25338TR,A2533 8CT Base Product Number: 350700 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334290-350700-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Split Pin
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-350700-1TR,-350700-1-SI,3507001,A25337-ND,A25337,350700-1-ND,A25338TR,A25338CT
Base Product Number: 350700
RoHS Status: RoHS Compliant

Buy Now Datasheet
Contacts - 350700-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350700-1
Contacts 350700-1
UMNL SPLIT PIN PTPBR

UMNL SPLIT PIN PTPBR

Buy Now
Swedesboro, NJ, United States
Contacts
350700-1
Contacts 350700-1
Contacts

Contacts

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
332-350700-1
19A 600V Electronic Connector 332-350700-1
19A 600V Male Power Crimp Terminal, Brass, Tin Plated Product overview: 350700-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350700-1 can be used for catalog matching and distributor lookup.

19A 600V Male Power Crimp Terminal, Brass, Tin Plated Product overview: 350700-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350700-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Umnl Split Pin Ptpbr Rohs Compliant Amp - Te Connectivity - 90F3586 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Split Pin Ptpbr Rohs Compliant Amp - Te Connectivity
90F3586
Umnl Split Pin Ptpbr Rohs Compliant Amp - Te Connectivity 90F3586
UMNL SPLIT PIN PTPBR ROHS COMPLIANT: YES

UMNL SPLIT PIN PTPBR ROHS COMPLIANT: YES

Supplier's Site
Contact, Split Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 42M3651 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Split Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
42M3651
Contact, Split Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 42M3651
CONTACT, SPLIT PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SPLIT PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25338TR-ND 1334290-350700-1 350700-1 332-350700-1 90F3586 42M3651
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contacts 19A 600V Electronic Connector Umnl Split Pin Ptpbr Rohs Compliant Amp - Te Connectivity Contact, Split Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG 20 AWG
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products