TE Connectivity Contacts 350699-7

Description
UMNL SPLIT PIN AUNI/BR
Request a Quote Datasheet
Description
UMNL SPLIT PIN AUNI/BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350699-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350699-7
Contacts 350699-7
UMNL SPLIT PIN AUNI/BR

UMNL SPLIT PIN AUNI/BR

Buy Now
Rectangular Connector Contacts - A25334CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25334CT-ND
Rectangular Connector Contacts A25334CT-ND
Split Pin Contact Gold 18-24 AWG Crimp

Split Pin Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25334TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25334TR-ND
Rectangular Connector Contacts A25334TR-ND
Split Pin Contact Gold 18-24 AWG Crimp

Split Pin Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2725 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2725
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2725
CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 48F6981 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
48F6981
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 48F6981
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK ConnectorsRoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350699-7 A25334CT-ND 28X2725 48F6981
Product Name Contacts Rectangular Connector Contacts Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data