TE Connectivity Rectangular Connector Contacts 350699-1

Description
Split Pin Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet
Description
Split Pin Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100574CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100574CT-ND
Rectangular Connector Contacts A100574CT-ND
Split Pin Contact Tin 18-24 AWG Crimp

Split Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100574TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100574TR-ND
Rectangular Connector Contacts A100574TR-ND
Split Pin Contact Tin 18-24 AWG Crimp

Split Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Contacts - 350699-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350699-1
Contacts 350699-1
UMNL SPLIT PIN PTPBR

UMNL SPLIT PIN PTPBR

Buy Now
Swedesboro, NJ, United States
Contacts
350699-1
Contacts 350699-1
Contacts

Contacts

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 1007366-350699-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1007366-350699-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1007366-350699-1
Win Source Part Number: 1007366-350699-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Split Pin Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -350699-1-SI,A100574 CT,A100574TR,-350699 -1-CSI,3506991,35069 9-1-ND,2266-350699-1 TR Base Product Number: 350699

Win Source Part Number: 1007366-350699-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Split Pin
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -350699-1-SI,A100574CT,A100574TR,-350699-1-CSI,3506991,350699-1-ND,2266-350699-1TR
Base Product Number: 350699

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-350699-1
19A 600V Electronic Connector 332-350699-1
19A 600V Male Power Crimp Connector Tool Product overview: 350699-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350699-1 can be used for catalog matching and distributor lookup.

19A 600V Male Power Crimp Connector Tool Product overview: 350699-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350699-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Umnl Split Pin Ptpbr Amp - Te Connectivity - 76AC6594 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Split Pin Ptpbr Amp - Te Connectivity
76AC6594
Umnl Split Pin Ptpbr Amp - Te Connectivity 76AC6594
UMNL SPLIT PIN PTPBR

UMNL SPLIT PIN PTPBR

Supplier's Site
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 29C5848 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
29C5848
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 29C5848
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK ConnectorsRoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100574CT-ND 350699-1 1007366-350699-1 332-350699-1 76AC6594 29C5848
Product Name Rectangular Connector Contacts Contacts Connectors, Interconnects - Rectangular Connectors - Contacts 19A 600V Electronic Connector Umnl Split Pin Ptpbr Amp - Te Connectivity Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG ? to 18 AWG
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11510-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector
View Details