TE Connectivity Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 350699-1.

Description
CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORSROHS COMPLIANT: YES
Description
CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORSROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 28AC9006 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
28AC9006
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 28AC9006
CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORSROHS COMPLIANT: YES

CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORSROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9006
Product Name Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details