TE Connectivity Contacts 350690-7

Description
UMNL PIN 24-18 AUBR L/P
Request a Quote Datasheet
Description
UMNL PIN 24-18 AUBR L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350690-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350690-7
Contacts 350690-7
UMNL PIN 24-18 AUBR L/P

UMNL PIN 24-18 AUBR L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350690-7
Contacts 350690-7
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A25359-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25359-ND
Rectangular Connector Contacts A25359-ND
Pin Contact Gold 18-24 AWG Crimp

Pin Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 42Y1414 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
42Y1414
Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 42Y1414
Contact, Universal Mate-N-Lok Series, Pin, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Universal Mate-N-Lok Series, Pin, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3760 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3760
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3760
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350690-7 A25359-ND 42Y1414 90F3760
Product Name Contacts Rectangular Connector Contacts Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products