Pin Contact Tin 18-24 AWG Crimp
Contact, 19 A Current Rating, 600 VAC Voltage Rating
CONN PIN 18-24AWG CRIMP TIN
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350690-3 | A25362-ND | 70082913 | 792-350690-3 | 90F3762 |
| Product Name | Contacts | Rectangular Connector Contacts | Contact; Universal MATE-N-LOK; 19A; 600VAC; 0.25 in.; 0.084 in.; 24-18 AWG | CONN PIN 18-24AWG CRIMP TIN | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 18 to 24 AWG | 18 to 24 AWG | ? to 18 AWG | ||
| Geometry | Straight | Straight; Straight | |||
| Termination | Crimp Snap-In | Crimp | Crimp |