TE Connectivity ™ Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 350689-7

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 350689-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
350689-7
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 350689-7
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Termination: Crimp
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Crimp Contacts - 6801717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801717
Crimp Contacts 6801717
TE Connectivity 350689-7 Crimp Terminal

TE Connectivity 350689-7 Crimp Terminal

Supplier's Site
Crimp Contacts - 6801717P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801717P
Crimp Contacts 6801717P
TE Connectivity 350689-7 Crimp Terminal

TE Connectivity 350689-7 Crimp Terminal

Supplier's Site
Crimp Contacts - 1648924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648924
Crimp Contacts 1648924
TE Connectivity 350689-7 Crimp Terminal

TE Connectivity 350689-7 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 350689-7 6801717
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Crimp Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Accessories - DM537405001NCLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
3 suppliers
Automotive Terminals - 1-1670195-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details