TE Connectivity Rectangular Connector Contacts 350689-3

Description
Socket Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25363-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25363-ND
Rectangular Connector Contacts A25363-ND
Socket Contact Tin 18-24 AWG Crimp

Socket Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Contacts - 350689-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350689-3
Contacts 350689-3
UMNL SOK 24-18 PTPPHBZ L/P

UMNL SOK 24-18 PTPPHBZ L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350689-3
Contacts 350689-3
Contacts

Contacts

Buy Now
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3763 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3763
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3763
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25363-ND 350689-3 90F3763
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details