TE Connectivity Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 350689-2.

Description
CONTACT, SOCKET, 24-18AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Description
CONTACT, SOCKET, 24-18AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 28AC9003 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
28AC9003
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 28AC9003
CONTACT, SOCKET, 24-18AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, 24-18AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9003
Product Name Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Male to BNC Female Feed-Thru Terminator - TE50 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details