TE Connectivity Rectangular Connector Contacts 350689-1

Description
Socket Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A1437-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A1437-ND
Rectangular Connector Contacts A1437-ND
Socket Contact Tin 18-24 AWG Crimp

Socket Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Contacts - 350689-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350689-1
Contacts 350689-1
UMNL SOK 24-18 PTPBR L/P

UMNL SOK 24-18 PTPBR L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350689-1
Contacts 350689-1
Contacts

Contacts

Buy Now
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 33B8247 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
33B8247
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 33B8247
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 28AC9002 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
28AC9002
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 28AC9002
CONTACT, SOCKET, 24-18AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, 24-18AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 24-18 Awg, Crimp; Product Range Amp - Te Connectivity - 95M2234 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18 Awg, Crimp; Product Range Amp - Te Connectivity
95M2234
Contact, Socket, 24-18 Awg, Crimp; Product Range Amp - Te Connectivity 95M2234
CONTACT, SOCKET, 24-18 AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK RoHS Compliant: Yes

CONTACT, SOCKET, 24-18 AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1437-ND 350689-1 33B8247 28AC9002 95M2234
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 24-18 Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details