19A Male Power Crimp Connector, 600V, Wire-to-Wire, Brass/Ni/Au Product overview: 350687-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350687-7 can be used for catalog matching and distributor lookup.
Split Pin Contact Gold 14-20 AWG Crimp
Split Pin Contact Gold 14-20 AWG Crimp
Win Source Part Number: 1357149-350687-7
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 350687
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Split Pin
Contact Termination: Crimp
Wire Gauge: 14-20 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK ConnectorsRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-350687-7 | A25336TR-ND | 350687-7 | 1357149-350687-7 | 79T5630 | 90F3585 |
| Product Name | 19A 600V Electronic Connector | Rectangular Connector Contacts | Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | |||||
| Termination | Crimp | Crimp | Crimp | Crimp | ||
| Voltage Rating | 600 volts |