TE Connectivity Rectangular Connector Contacts 350669-1

Description
Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25339-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25339-ND
Rectangular Connector Contacts A25339-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 350669-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350669-1
Contacts 350669-1
UMNL GRND PIN 20-14 PTPBR L/P

UMNL GRND PIN 20-14 PTPBR L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350669-1
Contacts 350669-1
Contacts

Contacts

Buy Now
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F7575 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F7575
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F7575
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25339-ND 350669-1 90F7575
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data