TE Connectivity 19A 600V Electronic Connector 350654-1

Description
Male Crimp Signal Pin, 19A, 600V, 20-14 AWG, Tin Brass Product overview: 350654-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350654-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Male Crimp Signal Pin, 19A, 600V, 20-14 AWG, Tin Brass Product overview: 350654-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350654-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
19A 600V Electronic Connector
332-350654-1
19A 600V Electronic Connector 332-350654-1
Male Crimp Signal Pin, 19A, 600V, 20-14 AWG, Tin Brass Product overview: 350654-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350654-1 can be used for catalog matching and distributor lookup.

Male Crimp Signal Pin, 19A, 600V, 20-14 AWG, Tin Brass Product overview: 350654-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350654-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 979528-350654-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
979528-350654-1
Connectors, Interconnects - Rectangular Connectors - Contacts 979528-350654-1
Win Source Part Number: 979528-350654-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A100571CT,-350654-1- SI,3506541,350654-1- ND,-350654-1-CSI,A10 0571TR Base Product Number: 350654

Win Source Part Number: 979528-350654-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A100571CT,-350654-1-SI,3506541,350654-1-ND,-350654-1-CSI,A100571TR
Base Product Number: 350654

Buy Now Datasheet
Connectors - 350654-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350654-1
Connectors 350654-1
UMNL GRND PIN 20-14 PTPBR

UMNL GRND PIN 20-14 PTPBR

Buy Now
Rectangular Connector Contacts - A100571TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100571TR-ND
Rectangular Connector Contacts A100571TR-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100571CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100571CT-ND
Rectangular Connector Contacts A100571CT-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 350654-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350654-1
Contacts 350654-1
UMNL GRND PIN 20-14 PTPBR

UMNL GRND PIN 20-14 PTPBR

Buy Now
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 66AH3104 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
66AH3104
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 66AH3104
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Crimp, Pin, 20-14Awg, Reel; Product Range Amp - Te Connectivity - 35X2746 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Pin, 20-14Awg, Reel; Product Range Amp - Te Connectivity
35X2746
Contact, Crimp, Pin, 20-14Awg, Reel; Product Range Amp - Te Connectivity 35X2746
CONTACT, CRIMP, PIN, 20-14AWG, REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK RoHS Compliant: Yes

CONTACT, CRIMP, PIN, 20-14AWG, REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK RoHS Compliant: Yes

Supplier's Site
Umnl Grnd Pin 20-14 Ptpbr Rohs Compliant Amp - Te Connectivity - 84AC3786 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Grnd Pin 20-14 Ptpbr Rohs Compliant Amp - Te Connectivity
84AC3786
Umnl Grnd Pin 20-14 Ptpbr Rohs Compliant Amp - Te Connectivity 84AC3786
UMNL GRND PIN 20-14 PTPBR ROHS COMPLIANT: YES

UMNL GRND PIN 20-14 PTPBR ROHS COMPLIANT: YES

Supplier's Site
CONN PIN GROUNDING 20-14AWG - 792-350654-1 - Utmel Electronic Limited
Hong Kong, China
CONN PIN GROUNDING 20-14AWG
792-350654-1
CONN PIN GROUNDING 20-14AWG 792-350654-1
CONN PIN GROUNDING 20-14AWG

CONN PIN GROUNDING 20-14AWG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-350654-1 979528-350654-1 350654-1 A100571TR-ND 350654-1 66AH3104 35X2746 84AC3786 792-350654-1
Product Name 19A 600V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Connectors Rectangular Connector Contacts Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Contact, Crimp, Pin, 20-14Awg, Reel; Product Range Amp - Te Connectivity Umnl Grnd Pin 20-14 Ptpbr Rohs Compliant Amp - Te Connectivity CONN PIN GROUNDING 20-14AWG
Gender Male / Plug
Termination Crimp Crimp Crimp Crimp
Voltage Rating 600 volts 600 volts
Current Rating 19.0 amps 19.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details