TE Connectivity Headers, Receptacles, Female Sockets 350641-1

Description
"6 Position Header Connector 0.240"" (6.10mm) Through Hole Tin"
Request a Quote Datasheet
Description
"6 Position Header Connector 0.240"" (6.10mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A25763-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A25763-ND
Headers, Receptacles, Female Sockets A25763-ND
"6 Position Header Connector 0.240"" (6.10mm) Through Hole Tin"

"6 Position Header Connector 0.240"" (6.10mm) Through Hole Tin"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
350641-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 350641-1
CONN HDR 6POS 0.24 TIN PCB

CONN HDR 6POS 0.24 TIN PCB

Supplier's Site
Plug & Socket Connector, Header, 6 Position, 5.08Mm; Connector Systems Amp - Te Connectivity - 13H1839 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 6 Position, 5.08Mm; Connector Systems Amp - Te Connectivity
13H1839
Plug & Socket Connector, Header, 6 Position, 5.08Mm; Connector Systems Amp - Te Connectivity 13H1839
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.13mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 5.08MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.13mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A25763-ND 350641-1 13H1839
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Plug & Socket Connector, Header, 6 Position, 5.08Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data