Pin Contact Gold 18-24 AWG Crimp
Pin Contact Gold 18-24 AWG Crimp
CONN PIN 18-24AWG CRIMP GOLD Product overview: 350629-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-350629-5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363236-350629-5
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Commercial .062" Pin and Socket
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 350629
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 18-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:BrassRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25481TR-ND | 331-350629-5 | 350629-5 | 1363236-350629-5 | 90F4894 |
| Product Name | Rectangular Connector Contacts | Electronic Connector | Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |