TE Connectivity Rectangular Connector Contacts 350629-1

Description
Pin Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100569CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100569CT-ND
Rectangular Connector Contacts A100569CT-ND
Pin Contact Tin 18-24 AWG Crimp

Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100569TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100569TR-ND
Rectangular Connector Contacts A100569TR-ND
Pin Contact Tin 18-24 AWG Crimp

Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Contacts - 350629-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350629-1
Contacts 350629-1
.062 COMM P&S PIN 18-24 PTPBR

.062 COMM P&S PIN 18-24 PTPBR

Buy Now
Swedesboro, NJ, United States
Contacts
350629-1
Contacts 350629-1
Contacts

Contacts

Buy Now
Singapore, Singapore
7A Electronic Connector
332-350629-1
7A Electronic Connector 332-350629-1
Male Power Pin, 18-24AWG, 7A, Tin Plated Brass, Crimp Product overview: 350629-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350629-1 can be used for catalog matching and distributor lookup.

Male Power Pin, 18-24AWG, 7A, Tin Plated Brass, Crimp Product overview: 350629-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350629-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F4893 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F4893
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F4893
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 18Awg, Crimp Rohs Compliant Amp - Te Connectivity - 75AJ0067 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp Rohs Compliant Amp - Te Connectivity
75AJ0067
Contact, Pin, 18Awg, Crimp Rohs Compliant Amp - Te Connectivity 75AJ0067
CONTACT, PIN, 18AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 18AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100569CT-ND 350629-1 332-350629-1 90F4893 75AJ0067
Product Name Rectangular Connector Contacts Contacts 7A Electronic Connector Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Pin, 18Awg, Crimp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG 24 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data