TE Connectivity Contacts 350628-5

Description
.062 COMM P&S SOK AUNI/BR
Request a Quote
Description
.062 COMM P&S SOK AUNI/BR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact, Socket, Crimp, 18AWG (part number 70C3820) is designed for use in various applications requiring reliable electrical connections. It is part of the Commercial .062" Series and features a socket contact gender with crimp termination type. This product accommodates wire sizes ranging from 24 AWG to a maximum of 18 AWG. The contacts are gold plated, ensuring good conductivity and resistance to corrosion. Additionally, this product is RoHS compliant, meeting environmental regulations regarding hazardous substances. This connector is suitable for engineers looking for a dependable solution for their electrical connection needs.

Datasheet Summary
Powered by GS/AI

The Contact, Socket, Crimp, 18AWG (part number 70C3820) is designed for use in various applications requiring reliable electrical connections. It is part of the Commercial .062" Series and features a socket contact gender with crimp termination type. This product accommodates wire sizes ranging from 24 AWG to a maximum of 18 AWG. The contacts are gold plated, ensuring good conductivity and resistance to corrosion. Additionally, this product is RoHS compliant, meeting environmental regulations regarding hazardous substances. This connector is suitable for engineers looking for a dependable solution for their electrical connection needs.

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350628-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350628-5
Contacts 350628-5
.062 COMM P&S SOK AUNI/BR

.062 COMM P&S SOK AUNI/BR

Buy Now
Rectangular Connector Contacts - A25482TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25482TR-ND
Rectangular Connector Contacts A25482TR-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25482CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25482CT-ND
Rectangular Connector Contacts A25482CT-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity - 70C3820 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
70C3820
Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity 70C3820
CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Commercial .062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Commercial .062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350628-5 A25482TR-ND 70C3820
Product Name Contacts Rectangular Connector Contacts Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products