Power/Signal Female Crimp Contact, 28A, 18-24AWG, Tin Plated Product overview: 350628-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350628-2 can be used for catalog matching and distributor lookup.
Socket Contact Tin 18-24 AWG Crimp
Socket Contact Tin 18-24 AWG Crimp
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350628-2 | 332-350628-2 | A25480TR-ND | 01C7540 |
| Product Name | Contacts | 28A Electronic Connector | Rectangular Connector Contacts | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | |||
| Termination | Crimp | Crimp | ||
| Voltage Rating | 250 volts |