TE Connectivity Connector Hardware 350591-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 350591-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
350591-1
Connector Hardware 350591-1
Body Features Primary Product Color : Black Primary Product Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 5000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A14195-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A14195-ND
Rectangular Connector Accessories A14195-ND
Connector Polarizing Device (Key, Plug, Post) For MR (Miniature Rectangular) Series

Connector Polarizing Device (Key, Plug, Post) For MR (Miniature Rectangular) Series

Buy Now Datasheet
Contacts - 350591-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350591-1
Contacts 350591-1
MR KEYING PLUG BR/RED

MR KEYING PLUG BR/RED

Buy Now
Swedesboro, NJ, United States
Contacts
350591-1
Contacts 350591-1
Contacts

Contacts

Buy Now
Mr Keying Plug Br/red Rohs Compliant Amp - Te Connectivity - 85K2285 - Newark, An Avnet Company
Chicago, IL, United States
Mr Keying Plug Br/red Rohs Compliant Amp - Te Connectivity
85K2285
Mr Keying Plug Br/red Rohs Compliant Amp - Te Connectivity 85K2285
MR KEYING PLUG BR/RED ROHS COMPLIANT: YES

MR KEYING PLUG BR/RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350591-1 A14195-ND 350591-1 85K2285
Product Name Connector Hardware Rectangular Connector Accessories Contacts Mr Keying Plug Br/red Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114690-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Connector Accessories - 102540-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details