TE Connectivity No. Of Contacts Amp - Te Connectivity 350587-1.

Description
No. of Contacts:12Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:6.35mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
No. of Contacts:12Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:6.35mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC2078 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC2078
No. Of Contacts Amp - Te Connectivity 24AC2078
No. of Contacts:12Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:6.35mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

No. of Contacts:12Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:6.35mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2078
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details