TE Connectivity Headers, Male Pins 350586-1

Description
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A25308-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25308-ND
Headers, Male Pins A25308-ND
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"

"Connector Header Through Hole 9 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
12A 600V Electronic Connector
316-350586-1
12A 600V Electronic Connector 316-350586-1
9 Pos 12A Wire-to-Board Male Pin Header, 600V, Straight Product overview: 350586-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350586-1 can be used for catalog matching and distributor lookup.

9 Pos 12A Wire-to-Board Male Pin Header, 600V, Straight Product overview: 350586-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350586-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 90F5017 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
90F5017
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 90F5017
PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
09P Umnl Pin Hdr Assy V2 Natl Rohs Compliant Amp - Te Connectivity - 76AC6583 - Newark, An Avnet Company
Chicago, IL, United States
09P Umnl Pin Hdr Assy V2 Natl Rohs Compliant Amp - Te Connectivity
76AC6583
09P Umnl Pin Hdr Assy V2 Natl Rohs Compliant Amp - Te Connectivity 76AC6583
09P UMNL PIN HDR ASSY V2 NATL ROHS COMPLIANT: YES

09P UMNL PIN HDR ASSY V2 NATL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25308-ND 316-350586-1 90F5017 76AC6583
Product Name Headers, Male Pins 12A 600V Electronic Connector Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 09P Umnl Pin Hdr Assy V2 Natl Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Number of Contacts 9 #
Gender Male / Plug
Unlock Full Specs
to access all available technical data