6P 19A 600V Wire-to-Board Pin Header, Tin Plated Product overview: 350585-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350585-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
TE Connectivity 350585-1 PCB Header
TE Connectivity 350585-1 PCB Header
TE Connectivity 350585-1 PCB Header
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
06P UMNL PIN HDR ASSY V2 NATL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350585-1 | A25305-ND | 1647939 | 7202073P | 90F4968 | 76AC6582 |
| Product Name | 19A 600V Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers | Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | 06P Umnl Pin Hdr Assy V2 Natl Rohs Compliant Amp - Te Connectivity |
| Termination | Solder | Solder | Through Hole Straight | |||
| Voltage Rating | 600 volts | |||||
| Current Rating | 19.0 amps | |||||
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector |