TE Connectivity Headers, Male Pins 350584-4

Description
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31750-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31750-ND
Headers, Male Pins A31750-ND
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"

"Connector Header Through Hole 4 position 0.250"" (6.35mm)"

Buy Now Datasheet
Power Conn, Header, 4Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 18R3474 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Header, 4Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
18R3474
Power Conn, Header, 4Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 18R3474
POWER CONN, HEADER, 4POS, 1ROW, 6.35MM; No. of Contacts:4Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes

POWER CONN, HEADER, 4POS, 1ROW, 6.35MM; No. of Contacts:4Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A31750-ND 18R3474
Product Name Headers, Male Pins Power Conn, Header, 4Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Turret Connectors - 36-1593-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details