Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 807364-350583-1
Packaging: Bulk
Number of Positions: 3
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-2
Applications: General Purpose
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.215" (5.46mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
3 Pos 600V 19A Wire-to-Board Male Pin Power Connector Product overview: 350583-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350583-1 can be used for catalog matching and distributor lookup.
03P UMNL PIN HDR ASSY V2 NATL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 807364-350583-1 | A25301-ND | 316-350583-1 | 76AC6581 |
| Product Name | Rectangular Connectors - 350583-1 | Headers, Male Pins | 600V 19A Electronic Connector | 03P Umnl Pin Hdr Assy V2 Natl Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Termination | Solder | Solder | ||
| Mounting | Through Hole | Through Hole | ||
| Number of Contacts | 3 # |