TE Connectivity Contacts 350570-6

Description
UMNL SOK 24-18 AUPHBZ
Request a Quote Datasheet
Description
UMNL SOK 24-18 AUPHBZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350570-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350570-6
Contacts 350570-6
UMNL SOK 24-18 AUPHBZ

UMNL SOK 24-18 AUPHBZ

Buy Now
Rectangular Connector Contacts - A25364CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25364CT-ND
Rectangular Connector Contacts A25364CT-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25364TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25364TR-ND
Rectangular Connector Contacts A25364TR-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity - 90F3614 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
90F3614
Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity 90F3614
CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350570-6 A25364CT-ND 90F3614
Product Name Contacts Rectangular Connector Contacts Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4212 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
 - 221V04F26 - Powell Electronics, Inc.
Nicomatic North America
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers